1SDA071625R1详情
ABB 1SDA071625R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.751999 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78677601633
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
2400 - 24000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
640 - 1600
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
1SDA071625R1拓展信息








哦! 它是空的。