1SDA071709R1详情
ABB 1SDA071709R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
1000 - 2500
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
3750 - 37500
Rated permanent current Iu
2500
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
1SDA071709R1拓展信息








哦! 它是空的。