1SDA072429R1详情
ABB 1SDA072429R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Amphenol Commercial Products
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
125
Type of electrical connection of main circuit
Connection at separate chassis part
Adjustment range undelayed short-circuit release
3750 - 37500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1000 - 2500
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
2500
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
包装
Reel
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
1SDA072429R1拓展信息








哦! 它是空的。