1SDA072564R1详情
ABB 1SDA072564R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Part # Aliases
132041-0651
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Type of electrical connection of main circuit
Connection at separate chassis part
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
4000
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP30
Overload release current setting
1600 - 4000
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
6000 - 60000
系列
PL
子类别
Circular Connectors
产品类别
圆形推拽连接器
产品类别
圆形推拽连接器
1SDA072564R1拓展信息








哦! 它是空的。