1SDA073014R1详情
ABB 1SDA073014R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
2000
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP30
Overload release current setting
800 - 2000
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
3000 - 30000
Type of electrical connection of main circuit
Connection at separate chassis part
1SDA073014R1拓展信息








哦! 它是空的。