1SDA073333R1详情
ABB 1SDA073333R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Connection at separate chassis part
Adjustment range undelayed short-circuit release
7500 - 75000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
2000 - 5000
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
5000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
1SDA073333R1拓展信息








哦! 它是空的。