1SDA073378R1详情
ABB 1SDA073378R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
6300
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP30
Overload release current setting
2520 - 6300
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
9450 - 94500
Type of electrical connection of main circuit
Connection at separate chassis part
1SDA073378R1拓展信息








哦! 它是空的。