1SDA073396R1详情
ABB 1SDA073396R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0








哦! 它是空的。