1SDA073664R1详情
ABB 1SDA073664R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Connection at separate chassis part
Adjustment range undelayed short-circuit release
375 - 3750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
250
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
1SDA073664R1拓展信息








哦! 它是空的。