1SDA073759R1详情
ABB 1SDA073759R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
通孔
Part # Aliases
1617152-7
Manufacturer
TE Connectivity
Brand
TE Connectivity / CII
RoHS
N
Type of electric connection
Screw connection
Number of contacts as change-over contact
15
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
系列
MGSD
类型
Non-Polarized
子类别
Relays
触点终端
焊针
触点形式
DPDT (2 Form C)
产品类别
工业继电器
线圈型
Non-Latching
产品
Military/Aerospace Relays
产品类别
工业继电器
1SDA073759R1拓展信息








哦! 它是空的。