1SDA073766R1详情
ABB 1SDA073766R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
085642
厂商
Molex
Product Status
活跃
Type of electric connection
Screw connection
Number of contacts as change-over contact
5
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
系列
*
0个相似型号
1SDA073766R1拓展信息








哦! 它是空的。