1SDA073768R1详情
ABB 1SDA073768R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
6
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
0个相似型号
1SDA073768R1拓展信息








哦! 它是空的。