1SDA073844R1详情
ABB 1SDA073844R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
SMD
MSL
n/a
RoHS
有
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
系列
LT17xx
注意
-
0个相似型号
1SDA073844R1拓展信息
S201U-K5
ABB Control
S803S-UCK100
ABB Control
S803S-UCB100
ABB Control
S503-K1.1
ABB Control
S503UC-K37
ABB Control
S503-K0.21
ABB Control
S504UC-B40
ABB Control
S503-K0.15
ABB Control
D3VDGWB00B000XN
ABB Control
D3HCFFB00B000XC
ABB Control








哦! 它是空的。