1SDA100352R1详情
ABB 1SDA100352R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
250 - 2500
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Rated permanent current Iu
400
Type of electrical connection of main circuit
Bolt connection
With integrated under voltage release
无
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
1SDA100352R1拓展信息








哦! 它是空的。