1SDA100607R1详情
ABB 1SDA100607R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at DC
24 - 240
Number of contacts as normally closed contact
0
Voltage type for actuating
DC
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
Type of electric connection
Other
0个相似型号
1SDA100607R1拓展信息








哦! 它是空的。