1SDA115396R1详情
ABB 1SDA115396R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP30
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated operating voltage
1500 - 1500
Type of electrical connection of main circuit
Bolt connection
Rated permanent current Iu
1600
0个相似型号








哦! 它是空的。