1SEP204480R3517详情
ABB 1SEP204480R3517重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Side
Degree of protection (IP), front side
IP41
Rated permanent current Iu
160
Type of electrical connection of main circuit
Bolt connection
0个相似型号
1SEP204480R3517拓展信息








哦! 它是空的。