1SEP204480R3518详情
ABB 1SEP204480R3518重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP41
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Other
0个相似型号
1SEP204480R3518拓展信息
2CPX046013R9999
ABB
1SDA066997R1
ABB








哦! 它是空的。