1SEP204480R7702详情
ABB 1SEP204480R7702重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
160
Degree of protection (IP), front side
IP41
Type of electrical connection of main circuit
Bolt connection
0个相似型号
1SEP204480R7702拓展信息
2CPX046013R9999
ABB
1SDA066997R1
ABB








哦! 它是空的。