1SEP204482R3719详情
ABB 1SEP204482R3719重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
400
Cable entry
Side
Degree of protection (IP), front side
IP41
Type of electrical connection of main circuit
Bolt connection
0个相似型号
1SEP204482R3719拓展信息
2CPX046013R9999
ABB
1SDA066997R1
ABB








哦! 它是空的。