1SEP204482R7700详情
ABB 1SEP204482R7700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP41
Rated permanent current Iu
400
Type of control element
Other
Type of electrical connection of main circuit
Bolt connection
0个相似型号
1SEP204482R7700拓展信息








哦! 它是空的。