1SEP204483R3703详情
ABB 1SEP204483R3703重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Side
Degree of protection (IP), front side
IP41
Rated permanent current Iu
630
Type of electrical connection of main circuit
Bolt connection
0个相似型号
1SEP204483R3703拓展信息








哦! 它是空的。