1SEP408511R0001详情
ABB 1SEP408511R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Rectangular
Modular version
无
With protective conductor
无
Type of electric connection
Screw connection
Rated current In
6
Material connector insert
Other
Material of contact surface
Untreated
Material contact
Copper
Contact insert without contacts
有
With wire protection
无
Inflammability class of insulation material according to with UL94
Other
1SEP408511R0001拓展信息








哦! 它是空的。