1SEP620022R1000详情
ABB 1SEP620022R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP30
Rated permanent current Iu
400
Type of control element
Other
0个相似型号
1SEP620022R1000拓展信息








哦! 它是空的。