1SFA184006R9004详情
ABB 1SFA184006R9004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Manufacturer Part Number
DBV-08
Manufacturer
Dwyer Instruments
With front ring
有
Colour front ring
Chrome
Labelled
无
Construction type lens
Round
Degree of protection (IP), front side
IP66
Material front ring
Metal
系列
1SFA1
连接类型
NPT Female
1SFA184006R9004拓展信息








哦! 它是空的。