1SFA184060R9006详情
ABB 1SFA184060R9006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Topaz Electric Corp
With front ring
无
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP66
Construction type lens
Round
系列
1SFA1
0个相似型号
1SFA184060R9006拓展信息
1SFA611621R2002
ABB
1SFA611621R1031
ABB
1SFA611621R1024
ABB
1SFA611511R1101
ABB
CA1-8054
ABB
1SFA170190R8000
ABB








哦! 它是空的。