1SFA184241R9001详情
ABB 1SFA184241R9001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
G1MP2-62Y11L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
With front ring
有
Colour front ring
Chrome
Degree of protection (NEMA)
4X
Degree of protection (IP), front side
IP66
Material front ring
Metal
Type of control element
Short thumb-grip
系列
1SFA1
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO, 1NC
知识产权评级
IP66
1SFA184241R9001拓展信息








哦! 它是空的。