1SFA184451R9006详情
ABB 1SFA184451R9006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTAE007B10U010
Manufacturer
Cutler Hammer, Div of Eaton Co
Material front ring
Metal
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
4X
Colour front ring
Chrome
With front ring
有
Type of control element
Key
系列
1SFA1
0个相似型号
1SFA184451R9006拓展信息








哦! 它是空的。