1SFA184462R9006详情
ABB 1SFA184462R9006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
ATEX;CE;cULus
Manufacturer
Killark-Hubbell Electrical Products
Illuminated
无
Mounting
面板安装
Material front ring
Metal
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
4X
Colour front ring
Chrome
With front ring
有
Type of control element
Key
系列
1SFA1
触点配置
2NO
1SFA184462R9006拓展信息








哦! 它是空的。