1SFA184496R9104详情
ABB 1SFA184496R9104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB控制
Mounting
Door
Manufacturer Part Number
OT16FT3/B50
Approvals
UL
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
系列
1SFA1
额定电流
16 A
1SFA184496R9104拓展信息








哦! 它是空的。