1SFA184552R9102详情
ABB 1SFA184552R9102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
With front ring
无
系列
1SFA1
0个相似型号
1SFA184552R9102拓展信息
1SFA184552R9102详情
ABB 1SFA184552R9102重要参数规格及、参数值,及相似型号如下:
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
With front ring
无
系列
1SFA1
1SFA184552R9102拓展信息