1SFA184621R9101详情
ABB 1SFA184621R9101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CXWV
Approvals
UL
Manufacturer
Thomas & Betts
RoHS
无
Material front ring
Metal
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
4X
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
系列
1SFA1
电容量
18 Cubic Inches
1SFA184621R9101拓展信息








哦! 它是空的。