1SFA184635R9109详情
ABB 1SFA184635R9109重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTAE007B10U3E032
Manufacturer
Cutler Hammer, Div of Eaton Co
Material front ring
Metal
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
4X
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
系列
1SFA1
0个相似型号
1SFA184635R9109拓展信息








哦! 它是空的。