1SFA184795R9009详情
ABB 1SFA184795R9009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Orange
Degree of protection (IP), front side
IP66
Construction type lens
Round
Type of lens
High
With front ring
无
0个相似型号
1SFA184795R9009拓展信息
1SFA184795R9009详情
ABB 1SFA184795R9009重要参数规格及、参数值,及相似型号如下:
Colour lens
Orange
Degree of protection (IP), front side
IP66
Construction type lens
Round
Type of lens
High
With front ring
无
1SFA184795R9009拓展信息