1SFA184822R9003详情
ABB 1SFA184822R9003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
4X
Colour front ring
Chrome
With front ring
有
Type of control element
Long turning handle
0个相似型号
1SFA184822R9003拓展信息








哦! 它是空的。