1SFA192105R9006详情
ABB 1SFA192105R9006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
4X
Colour front ring
Chrome
With front ring
有
Type of control element
Key
0个相似型号
1SFA192105R9006拓展信息








哦! 它是空的。