1SFA611100R3004详情
ABB 1SFA611100R3004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
0个相似型号
1SFA611100R3004拓展信息








哦! 它是空的。