1SFA611101R2104详情
ABB 1SFA611101R2104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
系列
*
0个相似型号
1SFA611101R2104拓展信息








哦! 它是空的。