1SFA611133R1101详情
ABB 1SFA611133R1101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Oval
Labelled
有
Colour front ring
Black
With front ring
有
RoHS
Non-Compliant
定位的数量
2
0个相似型号
1SFA611133R1101拓展信息








哦! 它是空的。