1SFA611201R2001详情
ABB 1SFA611201R2001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
系列
M2SS2
定位的数量
2
执行器类型
Short Handle
0个相似型号
1SFA611201R2001拓展信息
C2SS110R-20
ABB
C2SS130R-02
ABB
C2SS230R-11
ABB
C2SS310R-01
ABB
C3SS110B-02
ABB
C3SS110R-02
ABB
C3SS210R-11
ABB
G2M3SS6-40R11
ABB








哦! 它是空的。