1SFA611202R2006详情
ABB 1SFA611202R2006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
5WG12872DB15
Manufacturer
Siemens Building Technologies
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
0个相似型号
1SFA611202R2006拓展信息








哦! 它是空的。