1SFA611202R3101详情
ABB 1SFA611202R3101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bending radius, static
45
Degree of protection (IP)
IP40
Approved according to CSA
无
Nominal size in inch
Other
Compressive strength
1250
Nominal diameter
19
Approved according to DIN EN 61386-23
有
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
1SFA611202R3101拓展信息








哦! 它是空的。