1SFA611204R1001详情
ABB 1SFA611204R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Colour front ring
Black
With front ring
有
Type of control element
Long turning handle
定位的数量
2
0个相似型号
1SFA611204R1001拓展信息








哦! 它是空的。