1SFA611210R1104详情
ABB 1SFA611210R1104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
075586
厂商
Molex
Product Status
活跃
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
RoHS
Non-Compliant
系列
*
定位的数量
3
执行器类型
Short Handle
1SFA611210R1104拓展信息








哦! 它是空的。