1SFA611210R2001详情
ABB 1SFA611210R2001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
容差
1 %
温度系数
50 ppm/°C
电阻
3.9 Ω
0个相似型号
1SFA611210R2001拓展信息








哦! 它是空的。