1SFA611281R1002详情
ABB 1SFA611281R1002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
With front ring
有
Type of control element
Key
Construction type lens
Round
Degree of protection (IP), front side
IP54
Material front ring
Plastic
0个相似型号
1SFA611281R1002拓展信息








哦! 它是空的。