1SFA611289R1001详情
ABB 1SFA611289R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Key
With front ring
有
Colour front ring
Black
Degree of protection (NEMA)
4X
Degree of protection (IP), front side
IP66
Material front ring
Plastic
0个相似型号
1SFA611289R1001拓展信息








哦! 它是空的。