1SFA611523R1006详情
ABB 1SFA611523R1006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67
Construction type lens
Round
Labelled
有
With front ring
无
0个相似型号
1SFA611523R1006拓展信息
1SFA611523R1006详情
ABB 1SFA611523R1006重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Degree of protection (IP), front side
IP67
Construction type lens
Round
Labelled
有
With front ring
无
1SFA611523R1006拓展信息