1SFA611621R1012详情
ABB 1SFA611621R1012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP3-62R01L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Voltage type for actuating
AC/DC
Type of fastening
Front fastening
For Use With
ABB MP/MPD/MPM & KP6-PushButton, MPET/MPEP/MPEK/MPMT & MPMP-Emerg. Stop, M2SS/M3SS Selector Switches
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NC
知识产权评级
IP66
1SFA611621R1012拓展信息








哦! 它是空的。