1SFA611621R1023详情
ABB 1SFA611621R1023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type for actuating
AC/DC
Type of fastening
Front fastening
Voltage, Rating
48V ac/dc
系列
MLBL
照明类型
LED
端子类型
Screw
0个相似型号
1SFA611621R1023拓展信息
1SFA611621R1023详情
ABB 1SFA611621R1023重要参数规格及、参数值,及相似型号如下:
Voltage type for actuating
AC/DC
Type of fastening
Front fastening
Voltage, Rating
48V ac/dc
系列
MLBL
照明类型
LED
端子类型
Screw
1SFA611621R1023拓展信息